Microchip Technology, Inc. Memory 93C46A-E/P

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93C46A-E/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip - 03H8221 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip
03H8221
Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip 03H8221
EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1KBIT, 2MHZ, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C46A-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93C46A-E/P
Integrated Circuits (ICs) - Memory - Memory 93C46A-E/P
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site
Memory - 93C46A-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93C46A-E/P-ND 93C46A-E/P 03H8221 93C46A-E/P 93C46A-E/P
Product Name Memory Memory Eeprom, 1Kbit, 2Mhz, -40 To 125Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 949587-9970 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 1 kbits
View Details