Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 93C06E/P

Description
256 Bit Microwire Serial EEPROM
Request a Quote Datasheet
Description
256 Bit Microwire Serial EEPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 93C06E/P - Rochester Electronics
Newburyport, MA, United States
256 Bit Microwire Serial EEPROM

256 Bit Microwire Serial EEPROM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93C06E/P - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
93C06E/P
Integrated Circuits (ICs) - Memory - Memory 93C06E/P
IC EEPROM 256BIT MICROWIRE 8DIP

IC EEPROM 256BIT MICROWIRE 8DIP

Supplier's Site
Memory - 93C06E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
93C06E/P
Memory 93C06E/P
EEPROM Memory IC 256bit Microwire 1 MHz 8-PDIP

EEPROM Memory IC 256bit Microwire 1 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 93C06E/P 93C06E/P 93C06E/P
Product Name Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Package Type DIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Data Rate 1 MHz
Cycle Time 2.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24AA04WI-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 4 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers