Manufacturer: Microchip Technology
Win Source Part Number: 1134219-93AA86CT-I/S
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8, 1K x 16)
Family Name: 93AA86C
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ; CAT93C86WI-1.8TE13; CAT93C86WA-T3;
Introduction Date: January 30, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC EEPROM 16KBIT MICROWIRE 8SOIC
IC EEPROM 16KBIT MICROWIRE 8SOIC
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-SOIC
IC EEPROM 16KBIT MICROWIRE 8SOIC Product overview: 93AA86CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA86CT-I/SN can be used for catalog matching and distributor lookup.
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8VRoHS Compliant: Yes
IC EEPROM 16KBIT MICROWIRE 8SOIC
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC
IC EEPROM 16KBIT SPI 3MHZ 8SOIC
IC EEPROM 16KBIT SPI 3MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1134219-93AA86CT-I/SN | 150-93AA86CT-I/SNCT-ND | 774-93AA86CT-I/SN | 61H6511 | 93AA86CT-I/SN | 93AA86CT-I/SN | 93AA86CT-I/SN | 93AA86CT-I/SN |
| Product Name | Memory - EEPROM - 93AA86CT-I/SN | Memory | Memory IC and Storage Component | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | |||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | -3.3V; 1.8 | Surface Mount | 1.8V ~ 5.5V | 1.8V ~ 5.5V |