Microchip Technology, Inc. Memory 93AA86CT-I/MC

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA86CT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93AA86CT-I/MC
Memory IC and Storage Component 774-93AA86CT-I/MC
IC EEPROM 16KBIT MICROWIRE 8DFN Product overview: 93AA86CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA86CT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE 8DFN Product overview: 93AA86CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA86CT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93AA86CT-I/MC - 1134218-93AA86CT-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93AA86CT-I/MC
1134218-93AA86CT-I/MC
Memory - EEPROM - 93AA86CT-I/MC 1134218-93AA86CT-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 1134218-93AA86CT-I/M C Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: 93AA86C Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1134218-93AA86CT-I/MC
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8, 1K x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: 93AA86C
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 93AA86CT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA86CT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93AA86CT-I/MC
IC EEPROM 16KBIT MICROWIRE 8DFN

IC EEPROM 16KBIT MICROWIRE 8DFN

Supplier's Site
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 72J4896 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip
72J4896
Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip 72J4896
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8DFN

IC EEPROM 16KBIT SPI 3MHZ 8DFN

Supplier's Site Datasheet
Memory - 93AA86CT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-DFN (2x3)

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA86CT-I/MCTR-ND 774-93AA86CT-I/MC 1134218-93AA86CT-I/MC 93AA86CT-I/MC 72J4896 93AA86CT-I/MC 93AA86CT-I/MC
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93AA86CT-I/MC Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT28C010E-12EM - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 120 ns
Density 1000 kbits
View Details
Memory - PAL16H2AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 28302960 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers