Manufacturer: Microchip Technology
Win Source Part Number: 809170-93AA86BT-I/OT
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (1K x 16)
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: 93AA86B
IC EEPROM 16KBIT MICROWIRE SOT23 Product overview: 93AA86BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA86BT-I/OT can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6
EEPROM Memory IC 16Kb (1K x 16) SPI 3MHz SOT-23-6
EEPROM Memory IC 16Kbit Microwire 3 MHz SOT-23-6
IC EEPROM 16KBIT MICROWIRE SOT23
SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:1K x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 16KBIT SPI SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 809170-93AA86BT-I/OT | 774-93AA86BT-I/OT | 93AA86BT-I/OTDKR-ND | 93AA86BT-I/OT | 93AA86BT-I/OT | 61H6495 | 93AA86BT-I/OT |
| Product Name | Memory - EEPROM - 93AA86BT-I/OT | SOT23 Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount | ||
| Access Time | 100 ns |