Microchip Technology, Inc. Memory 93AA86A-I/ST

Description
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP
Description
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 93AA86A-I/ST is a 16K bit low-voltage serial EEPROM from Lingto Electronic Limited, designed for applications requiring non-volatile memory. It operates within a voltage range of 1.8V to 5.5V and features an 8-bit word size organization. The device supports a maximum clock frequency of 3 MHz and utilizes a standard 3-wire serial I/O interface. Key features include low-power CMOS technology, self-timed erase/write cycles, and a power-on/off data protection circuit. The EEPROM is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including 8-lead TSSOP, making it suitable for space-constrained designs. The device is also Pb-free and RoHS compliant, with temperature ranges supporting industrial (-40°C to +85°C) and automotive (-40°C to +125°C) applications.

Datasheet Summary
Powered by GS/AI

The 93AA86A-I/ST is a 16K bit low-voltage serial EEPROM from Lingto Electronic Limited, designed for applications requiring non-volatile memory. It operates within a voltage range of 1.8V to 5.5V and features an 8-bit word size organization. The device supports a maximum clock frequency of 3 MHz and utilizes a standard 3-wire serial I/O interface. Key features include low-power CMOS technology, self-timed erase/write cycles, and a power-on/off data protection circuit. The EEPROM is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in various package types, including 8-lead TSSOP, making it suitable for space-constrained designs. The device is also Pb-free and RoHS compliant, with temperature ranges supporting industrial (-40°C to +85°C) and automotive (-40°C to +125°C) applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA86A-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-TSSOP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 3MHZ 8TSSOP

IC EEPROM 16KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA86A-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA86A-I/ST
Integrated Circuits (ICs) - Memory - Memory 93AA86A-I/ST
IC EEPROM 16KBIT MIC WIRE 8TSSOP

IC EEPROM 16KBIT MIC WIRE 8TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 93AA86A-I/ST 93AA86A-I/ST 93AA86A-I/ST
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits 16 kbits
Package Type SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers