Microchip Technology, Inc. Memory IC and Storage Component 93AA86/P

Description
IC EEPROM 16KBIT MICROWIRE 8DIP Product overview: 93AA86/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA86/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT MICROWIRE 8DIP Product overview: 93AA86/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA86/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-93AA86/P
Memory IC and Storage Component 774-93AA86/P
IC EEPROM 16KBIT MICROWIRE 8DIP Product overview: 93AA86/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA86/P can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE 8DIP Product overview: 93AA86/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA86/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93AA86/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1041670-93AA86/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1041670-93AA86/P
Integrated Circuits (ICs) - Memory 1041670-93AA86/P
Win Source Part Number: 1041670-93AA86/P Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 60 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Voltage - Supply: 1.8V ~ 6V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 3 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Alternative Parts (Cross-Reference): CAT93C86LI-G; 93AA86C-I/P; 93LC86/P; 93LC86C-I/P93AA86-P; 93AA86P; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 93AA86/P-NDR Base Product Number: 93AA86

Win Source Part Number: 1041670-93AA86/P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8, 1K x 16)
Voltage - Supply: 1.8V ~ 6V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 3 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): CAT93C86LI-G; 93AA86C-I/P; 93LC86/P; 93LC86C-I/P93AA86-P; 93AA86P;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 93AA86/P-NDR
Base Product Number: 93AA86

Buy Now Datasheet
Memory - 93AA86/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
93AA86/P
Memory 93AA86/P
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet
Ic,serial Eeprom,1Kx16/2Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip - 92C7586 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,1Kx16/2Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip
92C7586
Ic,serial Eeprom,1Kx16/2Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip 92C7586
IC,SERIAL EEPROM,1KX16/2KX8,CM OS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,1KX16/2KX8,CMOS,DIP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Memory 93AA86/P
IC EEPROM 16KBIT SPI 3MHZ 8DIP

IC EEPROM 16KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA86/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA86/P
Integrated Circuits (ICs) - Memory - Memory 93AA86/P
IC EEPROM 16KBIT MICROWIRE 8DIP

IC EEPROM 16KBIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93AA86/P 93AA86/P-ND 1041670-93AA86/P 93AA86/P 92C7586 93AA86/P 93AA86/P
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Ic,serial Eeprom,1Kx16/2Kx8,cmos,dip,8Pin,plastic Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Data Retention 200 years
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details