Microchip Technology, Inc. Memory 93AA76CT-I/MC

Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA76CT-I/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93AA76CT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93AA76CT-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-DFN (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93AA76CT-I/MC
Memory IC and Storage Component 774-93AA76CT-I/MC
IC EEPROM 8KBIT MICROWIRE 8DFN Product overview: 93AA76CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA76CT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT MICROWIRE 8DFN Product overview: 93AA76CT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA76CT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93AA76CT-I/MC - 766485-93AA76CT-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93AA76CT-I/MC
766485-93AA76CT-I/MC
Memory - EEPROM - 93AA76CT-I/MC 766485-93AA76CT-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 766485-93AA76CT-I/MC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8, 512 x 16) Family Name: 93AA76C Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 3MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): M93C76-RMB3TP/S; M93C76-RMB3P/S; M93C76-RMB3G/S; Introduction Date: May 02, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 766485-93AA76CT-I/MC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFDFN Exposed Pad
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8, 512 x 16)
Family Name: 93AA76C
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-DFN (2x3)
Alternative Parts (Cross-Reference): M93C76-RMB3TP/S; M93C76-RMB3P/S; M93C76-RMB3G/S;
Introduction Date: May 02, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 8KBIT SPI 3MHZ 8DFN

IC EEPROM 8KBIT SPI 3MHZ 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA76CT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA76CT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93AA76CT-I/MC
IC EEPROM 8KBIT MICROWIRE 8DFN

IC EEPROM 8KBIT MICROWIRE 8DFN

Supplier's Site
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip - 72J4895 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip
72J4895
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip 72J4895
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8VRoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8VRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93AA76CT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-DFN (2x3)

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA76CT-I/MCDKR-ND 774-93AA76CT-I/MC 766485-93AA76CT-I/MC 93AA76CT-I/MC 93AA76CT-I/MC 72J4895 93AA76CT-I/MC
Product Name Memory Memory IC and Storage Component Memory - EEPROM - 93AA76CT-I/MC Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Access Time 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT34C02B-TU17K7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details