Microchip Technology, Inc. 8Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size 93aa76C

Description
The Microchip 93AA76C device is a 8Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 1.8 - 5.5V. Also available are the 93AA76A for dedicated 8-bit memory organization and the 93AA76B for dedicated 16-bit memory organization. The 93AA76C is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93AA76A, 93AA76B Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility ORG Pin to select word size Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 3 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Description
The Microchip 93AA76C device is a 8Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 1.8 - 5.5V. Also available are the 93AA76A for dedicated 8-bit memory organization and the 93AA76B for dedicated 16-bit memory organization. The 93AA76C is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93AA76A, 93AA76B Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility ORG Pin to select word size Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 3 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 93AA76C is an 8Kb Microwire (3-wire) Serial EEPROM that features hardware selectable word size through the ORG pin, allowing for both 8-bit and 16-bit memory organization. It operates within a voltage range of 1.8V to 5.5V and is designed for low-power applications, with a typical read current of 100 µA and a maximum write current of 3 mA. The device supports a clock frequency of up to 3 MHz and includes features such as automatic erase before write, self-timed erase and write cycles, and a program enable pin for write protection. It has a high endurance rating of over 1 million erase/write cycles and offers data retention exceeding 200 years. The 93AA76C is suitable for industrial and automotive applications, with an extended temperature range of -40°C to +125°C available. It is offered in various Pb-free package types, including PDIP, SOIC, MSOP, DFN, and TSSOP.

Datasheet Summary
Powered by GS/AI

The Microchip 93AA76C is an 8Kb Microwire (3-wire) Serial EEPROM that features hardware selectable word size through the ORG pin, allowing for both 8-bit and 16-bit memory organization. It operates within a voltage range of 1.8V to 5.5V and is designed for low-power applications, with a typical read current of 100 µA and a maximum write current of 3 mA. The device supports a clock frequency of up to 3 MHz and includes features such as automatic erase before write, self-timed erase and write cycles, and a program enable pin for write protection. It has a high endurance rating of over 1 million erase/write cycles and offers data retention exceeding 200 years. The 93AA76C is suitable for industrial and automotive applications, with an extended temperature range of -40°C to +125°C available. It is offered in various Pb-free package types, including PDIP, SOIC, MSOP, DFN, and TSSOP.

Suppliers

Company
Product
Description
Supplier Links
8Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size - 93aa76C - Microchip Technology, Inc.
Chandler, AZ, United States
8Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size
93aa76C
8Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size 93aa76C
The Microchip 93AA76C device is a 8Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 1.8 - 5.5V. Also available are the 93AA76A for dedicated 8-bit memory organization and the 93AA76B for dedicated 16-bit memory organization. The 93AA76C is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including PDIP, SOIC, MSOP, DFN and TSSOP. For product comparison, please consider: 93AA76A, 93AA76B Additional Features Industry Standard Microwire Serial I/O Up to 3 MHz clock compatibility ORG Pin to select word size Automatic Erase All (ERAL) Before Write All (WRAL) Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption: Read current 100 uA (Typ), 1 mA (Max) Write current 500 uA (Typ), 3 mA (Max) Standby current 1 uA (Max at -40 to 85°C) Software Write-Protection More than 1 million erase/write cycles Data retention > 200 years Extended Temperature Range Available (Grade 1 as defined in AEC-Q100): Grade 1 Temperature Range: -40°C to 125°C Qualified for Automotive Applications Factory Programming Available Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8

The Microchip 93AA76C device is a 8Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 1.8 - 5.5V. Also available are the 93AA76A for dedicated 8-bit memory organization and the 93AA76B for dedicated 16-bit memory organization. The 93AA76C is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The device is available in a variety of Pb-free packages including PDIP, SOIC, MSOP, DFN and TSSOP.

For product comparison, please consider: 93AA76A, 93AA76B

Additional Features

      • Industry Standard Microwire Serial I/O
      • Up to 3 MHz clock compatibility
      • ORG Pin to select word size
      • Automatic Erase All (ERAL) Before Write All (WRAL)
      • Self-Timed Erase and Write Cycles (5 ms max.)
      • Low Power Consumption:
        • Read current 100 uA (Typ), 1 mA (Max)
        • Write current 500 uA (Typ), 3 mA (Max)
        • Standby current 1 uA (Max at -40 to 85°C)
      • Software Write-Protection
      • More than 1 million erase/write cycles
      • Data retention > 200 years
      • Extended Temperature Range Available (Grade 1 as defined in AEC-Q100):
        • Grade 1 Temperature Range: -40°C to 125°C
      • Qualified for Automotive Applications
      • Factory Programming Available
      • Available in PDIP-8, SOIC-8, MSOP-8, 2x3 DFN-8 and TSSOP-8
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 93aa76C
Product Name 8Kb Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size
Memory Category EEPROM
Data Rate 3 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27S185DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers