Microchip Technology, Inc. Memory 93AA76C-I/P

Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA76C-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP

EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA76C-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA76C-I/P
Integrated Circuits (ICs) - Memory - Memory 93AA76C-I/P
IC EEPROM 8KBIT MICROWIRE 8DIP

IC EEPROM 8KBIT MICROWIRE 8DIP

Supplier's Site
IC EEPROM 8KBIT SPI 3MHZ 8DIP

IC EEPROM 8KBIT SPI 3MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 8Kbit, 3Mhz, Dip-8; Memory Interface Type Microchip - 61H6457 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 3Mhz, Dip-8; Memory Interface Type Microchip
61H6457
Serial Eeprom, 8Kbit, 3Mhz, Dip-8; Memory Interface Type Microchip 61H6457
SERIAL EEPROM, 8KBIT, 3MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:3MHz RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 3MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit / 512 x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:3MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93AA76C-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 8Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA76C-I/P-ND 93AA76C-I/P 93AA76C-I/P 61H6457 93AA76C-I/P
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Serial Eeprom, 8Kbit, 3Mhz, Dip-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93C46/SM - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers