EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6
EEPROM Memory IC 8Kb (512 x 16) SPI 3MHz SOT-23-6
IC EEPROM 8KBIT MIC WIRE SOT23-6 Product overview: 93AA76BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA76BT-I/OT can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT MIC WIRE SOT23-6
IC EEPROM 8KBIT SPI 3MHZ SOT23-6
EEPROM Memory IC 8Kbit Microwire 3 MHz SOT-23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93AA76BT-I/OTTR-ND | 774-93AA76BT-I/OT | 93AA76BT-I/OT | 93AA76BT-I/OT | 93AA76BT-I/OT |
| Product Name | Memory | SOT23 Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT-23-6 | SOT-23-6 | |||
| Supply Voltage | 1.8V ~ 5.5V | -3.3V; 1.8 | Surface Mount | 1.8V ~ 5.5V | |
| Access Time | 100 ns |