Manufacturer: Microchip Technology
Win Source Part Number: 007626-93AA76AT-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6
EEPROM Memory IC 8Kb (1K x 8) SPI 3MHz SOT-23-6
IC EEPROM 8KBIT MIC WIRE SOT23-6 Product overview: 93AA76AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA76AT-I/OT can be used for catalog matching and distributor lookup.
IC EEPROM 8KBIT SPI 3MHZ SOT23-6
IC EEPROM 8KBIT MIC WIRE SOT23-6
SERIAL EEPROM, 8KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 8Kbit Microwire 3 MHz SOT-23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 007626-93AA76AT-I/OT | 93AA76AT-I/OTCT-ND | 774-93AA76AT-I/OT | 93AA76AT-I/OT | 93AA76AT-I/OT | 61H6433 | 93AA76AT-I/OT |
| Product Name | Memory - EEPROM - 93AA76AT-I/OT | Memory | SOT23 Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 8Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23 | SOT-23-6 | |||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V ~ 5.5V | -3.3V; 1.8 | Surface Mount | 1.8V ~ 5.5V | ||
| Access Time | 100 ns |