Microchip Technology, Inc. Memory 93AA66BT-I/MC

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA66BT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-DFN (2x3)

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93AA66BT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-DFN (2x3)

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA66BT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA66BT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93AA66BT-I/MC
IC EEPROM 4KBIT MICROWIRE 8DFN

IC EEPROM 4KBIT MICROWIRE 8DFN

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ 8DFN

IC EEPROM 4KBIT SPI 2MHZ 8DFN

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 31K6004 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
31K6004
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 31K6004
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA66BT-I/MCTR-ND 93AA66BT-I/MC 93AA66BT-I/MC 93AA66BT-I/MC 31K6004
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad DFN-EP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
 - 27C010-120DI - Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP32
View Details
4 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details