Microchip Technology, Inc. Memory 93AA66B-I/ST

Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA66B-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

EEPROM Memory IC 4Kb (256 x 16) SPI 2MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA66B-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA66B-I/ST
Integrated Circuits (ICs) - Memory - Memory 93AA66B-I/ST
IC EEPROM 4KBIT MICROWIRE 8TSSOP

IC EEPROM 4KBIT MICROWIRE 8TSSOP

Supplier's Site
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 30H4564 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
30H4564
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 30H4564
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

IC EEPROM 4KBIT SPI 2MHZ 8TSSOP

Supplier's Site Datasheet
Memory - 93AA66B-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA66B-I/ST-ND 93AA66B-I/ST 30H4564 93AA66B-I/ST 93AA66B-I/ST
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V 8-TSSOP 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - EEPROM - CAT24AA04WI-G - 865766-CAT24AA04WI-G - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers