Microchip Technology, Inc. Memory 93AA66AT-I/OT

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA66AT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93AA66AT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93AA66AT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - EEPROM - 93AA66AT-I/OT - 908728-93AA66AT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93AA66AT-I/OT
908728-93AA66AT-I/OT
Memory - EEPROM - 93AA66AT-I/OT 908728-93AA66AT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 908728-93AA66AT-I/OT Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) SPI SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 93AA66 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93AA66AT-I/OTCT, 93AA66AT-I/OTTR, 93AA66AT-I/OTDKR, 93AA66ATIOT, 93AA66AT-I/OT-ND, 93AA66AT-I/OT-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 908728-93AA66AT-I/OT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) SPI SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93AA66
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93AA66AT-I/OTCT, 93AA66AT-I/OTTR, 93AA66AT-I/OTDKR, 93AA66ATIOT, 93AA66AT-I/OT-ND, 93AA66AT-I/OT-NDR

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93AA66AT-I/OT
SOT23 Memory IC and Storage Component 774-93AA66AT-I/OT
IC EEPROM 4KBIT MIC WIRE SOT23-6 Product overview: 93AA66AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA66AT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MIC WIRE SOT23-6 Product overview: 93AA66AT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA66AT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip - 30H4548 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
30H4548
Serial Eeprom, 4Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip 30H4548
SERIAL EEPROM, 4KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:2MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ SOT23-6

IC EEPROM 4KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Memory - 93AA66AT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 4Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA66AT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA66AT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93AA66AT-I/OT
IC EEPROM 4KBIT MIC WIRE SOT23-6

IC EEPROM 4KBIT MIC WIRE SOT23-6

Supplier's Site
IC EEPROM 4KBIT SPI 2MHZ SOT23-6

IC EEPROM 4KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA66AT-I/OTCT-ND 908728-93AA66AT-I/OT 774-93AA66AT-I/OT 30H4548 93AA66AT-I/OT 93AA66AT-I/OT 93AA66AT-I/OT 93AA66AT-I/OT
Product Name Memory Memory - EEPROM - 93AA66AT-I/OT SOT23 Memory IC and Storage Component Serial Eeprom, 4Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25160AN-SQ27T6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 16 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details