Manufacturer: Microchip Technology
Win Source Part Number: 908727-93AA66AT-I/MN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-TDFN (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93AA66
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 4KBIT MICROWIRE 8TDFN Product overview: 93AA66AT-I/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA66AT-I/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-TDFN (2x3)
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-TDFN (2x3)
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
IC EEPROM 4KBIT MICROWIRE 8TDFN
IC EEPROM 4KBIT SPI 2MHZ 8TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 908727-93AA66AT-I/MNY | 774-93AA66AT-I/MNY | 93AA66AT-I/MNY-ND | 93AA66AT-I/MNY | 79T9122 | 93AA66AT-I/MNY | 93AA66AT-I/MNY |
| Product Name | Memory - EEPROM - 93AA66AT-I/MNY | Memory IC and Storage Component | Memory | Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-TDFN (2x3) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP | |||
| Access Time | 250 ns | ||||||
| Data Retention | 200 years |