Microchip Technology, Inc. Memory 93AA66AT-I/MC

Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA66AT-I/MCCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-DFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93AA66AT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-DFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-DFN (2x3)

Buy Now Datasheet
Memory - 93AA66AT-I/MCDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-DFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) SPI 2MHz 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1351580-93AA66AT-I/MC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1351580-93AA66AT-I/MC
Integrated Circuits (ICs) - Memory - Memory 1351580-93AA66AT-I/MC
Win Source Part Number: 1351580-93AA66AT-I/M C Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Standard Package: 3,300 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kbit Voltage - Supply: 1.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: 93AA66 Memory Organization: 512 x 8

Win Source Part Number: 1351580-93AA66AT-I/MC
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Standard Package: 3,300
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kbit
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 93AA66
Memory Organization: 512 x 8

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93AA66AT-I/MC
Memory IC and Storage Component 774-93AA66AT-I/MC
IC EEPROM 4KBIT MICROWIRE 8DFN Product overview: 93AA66AT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA66AT-I/MC can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT MICROWIRE 8DFN Product overview: 93AA66AT-I/MC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA66AT-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 31K6003 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
31K6003
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 31K6003
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8DFN

IC EEPROM 4KBIT SPI 2MHZ 8DFN

Supplier's Site Datasheet
Memory - 93AA66AT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-DFN (2x3)

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA66AT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA66AT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93AA66AT-I/MC
IC EEPROM 4KBIT MICROWIRE 8DFN

IC EEPROM 4KBIT MICROWIRE 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA66AT-I/MCCT-ND 1351580-93AA66AT-I/MC 774-93AA66AT-I/MC 31K6003 93AA66AT-I/MC 93AA66AT-I/MC 93AA66AT-I/MC
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad DFN-EP 8-VFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount
Cycle Time 6.00E6 ns 6.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers