The 93AA66/SN is a 4Kbit low voltage serial Electrically Erasable Programmable Read-Only Memory (EEPROM) from Quarktwin Technology Ltd. It operates with a single supply voltage as low as 1.8V, making it suitable for low power applications. The device features a typical active read current of 70 µA and a standby current of 2 µA at 1.8V. The memory organization can be configured as 512 x 8 bits or 256 x 16 bits, depending on the ORG pin setup. This EEPROM supports self-timed erase and write cycles, including automatic erase functionality, and is designed with power on/off data protection circuitry. It utilizes an industry-standard 3-wire serial I/O interface and offers a sequential read function. The device is rated for 1,000,000 erase/write cycles and has a data retention period exceeding 200 years. It is available in an 8-pin SOIC package and operates within commercial and industrial temperature ranges of 0°C to +70°C and -40°C to +85°C, respectively. Engineers should note that this part is not recommended for new designs, and alternatives such as the 93AA66C are suggested.
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC
IC EEPROM 4KBIT SPI 2MHZ 8SOIC
IC EEPROM 4KBIT SPI 2MHZ 8SOIC
EEPROM, 4KBIT, 0 TO 70DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93AA66/SN-ND | 93AA66/SN | 93AA66/SN | 92C7575 | 93AA66/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Eeprom, 4Kbit, 0 To 70Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |