Microchip Technology, Inc. Memory 93AA66-I/P

Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP
Request a Quote
Description
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 93AA66 is a 4Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for low voltage applications, operating within a temperature range of -40°C to +85°C. It features a memory organization that can be configured as 512 x 8 bits or 256 x 16 bits, depending on the ORG pin setup. The device operates with a single supply voltage as low as 1.8V, making it suitable for low-power applications. This EEPROM utilizes a 3-wire serial Microwire interface and supports a clock frequency of up to 2 MHz. It has a typical active read current of 70 µA and a standby current of 2 µA at 1.8V. The device is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in an 8-pin PDIP or SOIC package, ensuring compatibility with various designs. Engineers should consider this EEPROM for applications requiring reliable non-volatile memory with low power consumption and a wide operating temperature range.

Datasheet Summary
Powered by GS/AI

The Microchip 93AA66 is a 4Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for low voltage applications, operating within a temperature range of -40°C to +85°C. It features a memory organization that can be configured as 512 x 8 bits or 256 x 16 bits, depending on the ORG pin setup. The device operates with a single supply voltage as low as 1.8V, making it suitable for low-power applications. This EEPROM utilizes a 3-wire serial Microwire interface and supports a clock frequency of up to 2 MHz. It has a typical active read current of 70 µA and a standby current of 2 µA at 1.8V. The device is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in an 8-pin PDIP or SOIC package, ensuring compatibility with various designs. Engineers should consider this EEPROM for applications requiring reliable non-volatile memory with low power consumption and a wide operating temperature range.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA66-I/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
IC EEPROM 4KBIT SPI 2MHZ 8DIP

IC EEPROM 4KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 92C7571 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
92C7571
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 92C7571
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit / 256 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA66-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA66-I/P
Integrated Circuits (ICs) - Memory - Memory 93AA66-I/P
IC EEPROM 4KBIT MICROWIRE 8DIP

IC EEPROM 4KBIT MICROWIRE 8DIP

Supplier's Site
Memory - 93AA66-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA66-I/P-ND 93AA66-I/P 92C7571 93AA66-I/P 93AA66-I/P
Product Name Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V Through Hole 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AT24CS08-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details
Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details