EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-SOIC
IC EEPROM 2KBIT MICROWIRE 8SOIC
IC EEPROM 2KBIT SPI 3MHZ 8SOIC
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8VRoHS Compliant: Yes
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93AA56CXT-I/SN-ND | 93AA56CXT-I/SN | 93AA56CXT-I/SN | 30H4536 | 93AA56CXT-I/SN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | Surface Mount | 1.8V ~ 5.5V |