Microchip Technology, Inc. Memory 93AA56CT-I/ST

Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA56CT-I/ST-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP

EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - 93AA56CT-I/ST - 1134212-93AA56CT-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93AA56CT-I/ST
1134212-93AA56CT-I/ST
Memory - EEPROM - 93AA56CT-I/ST 1134212-93AA56CT-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1134212-93AA56CT-I/S T Packaging: Tape and Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8, 128 x 16) Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 3MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: 93AA56C Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1134212-93AA56CT-I/ST
Packaging: Tape and Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8, 128 x 16)
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: 93AA56C
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-93AA56CT-I/ST
Memory IC and Storage Component 774-93AA56CT-I/ST
IC EEPROM 2KBIT MICROWIRE 8TSSOP Product overview: 93AA56CT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA56CT-I/ST can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MICROWIRE 8TSSOP Product overview: 93AA56CT-I/ST from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA56CT-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93AA56CT-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 3 MHz 8-TSSOP

EEPROM Memory IC 2Kbit Microwire 3 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA56CT-I/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA56CT-I/ST
Integrated Circuits (ICs) - Memory - Memory 93AA56CT-I/ST
IC EEPROM 2KBIT MICROWIRE 8TSSOP

IC EEPROM 2KBIT MICROWIRE 8TSSOP

Supplier's Site
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 30H4532 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
30H4532
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 30H4532
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8VRoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit / 128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8VRoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 3MHZ 8TSSOP

IC EEPROM 2KBIT SPI 3MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA56CT-I/ST-ND 1134212-93AA56CT-I/ST 774-93AA56CT-I/ST 93AA56CT-I/ST 93AA56CT-I/ST 30H4532 93AA56CT-I/ST
Product Name Memory Memory - EEPROM - 93AA56CT-I/ST Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount
Cycle Time 6.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 585600-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers