Microchip Technology, Inc. Memory 93AA56BXT-I/SN

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC
Request a Quote
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 93AA56BXT-I/SN is a 2Kbit serial EEPROM from Lingto Electronic Limited, designed for low-voltage applications with a power supply range of 1.8V to 5.5V. It features a 16-bit word size organization and operates using a standard 3-wire serial interface. The device supports self-timed erase and write cycles, including an automatic erase before writing all data. It is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. The EEPROM is suitable for industrial and automotive applications, with temperature ranges from -40°C to +125°C for automotive and -40°C to +85°C for industrial use. The product is available in various package types, including 8-lead SOIC, and is compliant with RoHS standards. The device also includes power-on/off data protection circuitry and a device status signal to indicate readiness.

Datasheet Summary
Powered by GS/AI

The 93AA56BXT-I/SN is a 2Kbit serial EEPROM from Lingto Electronic Limited, designed for low-voltage applications with a power supply range of 1.8V to 5.5V. It features a 16-bit word size organization and operates using a standard 3-wire serial interface. The device supports self-timed erase and write cycles, including an automatic erase before writing all data. It is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. The EEPROM is suitable for industrial and automotive applications, with temperature ranges from -40°C to +125°C for automotive and -40°C to +85°C for industrial use. The product is available in various package types, including 8-lead SOIC, and is compliant with RoHS standards. The device also includes power-on/off data protection circuitry and a device status signal to indicate readiness.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA56BXT-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz 8-SOIC

Buy Now Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip - 30H4518 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip
30H4518
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip 30H4518
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT SPI 2MHZ 8SOIC

IC EEPROM 2KBIT SPI 2MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA56BXT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA56BXT-I/SN
Integrated Circuits (ICs) - Memory - Memory 93AA56BXT-I/SN
IC EEPROM 2KBIT MICROWIRE 8SOIC

IC EEPROM 2KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - 93AA56BXT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA56BXT-I/SN-ND 30H4518 93AA56BXT-I/SN 93AA56BXT-I/SN 93AA56BXT-I/SN
Product Name Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" NSOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F2122201PXE - 5962F2122201PXE - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
Package Type PG-TQFP-100
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C08LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details