Microchip Technology, Inc. Memory 93AA56BT-I/OT

Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA56BT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93AA56BT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93AA56BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 2Kb (128 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93AA56BT-I/OT
SOT23 Memory IC and Storage Component 774-93AA56BT-I/OT
IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93AA56BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA56BT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT MIC WIRE SOT23-6 Product overview: 93AA56BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA56BT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 6878919 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878919
EEPROM 6878919
2K, 128 X 16 SERIAL EEPROM, 1.8V, IND

2K, 128 X 16 SERIAL EEPROM, 1.8V, IND

Supplier's Site
EEPROM - 6878919P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6878919P
EEPROM 6878919P
2K, 128 X 16 SERIAL EEPROM, 1.8V, IND

2K, 128 X 16 SERIAL EEPROM, 1.8V, IND

Supplier's Site
EEPROM - 1785290 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785290
EEPROM 1785290
2K, 128 X 16 SERIAL EEPROM, 1.8V, IND

2K, 128 X 16 SERIAL EEPROM, 1.8V, IND

Supplier's Site
Integrated Circuits (ICs) - Memory - 971306-93AA56BT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
971306-93AA56BT-I/OT
Integrated Circuits (ICs) - Memory 971306-93AA56BT-I/OT
Win Source Part Number: 971306-93AA56BT-I/OT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (128 x 16) Voltage - Supply: 1.8V ~ 5.5V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: 93AA56BT-I/OTCT,93AA 56BTIOT,93AA56BT-I/O TTR,93AA56BT-I/OT-ND ,93AA56BT-I/OTR-ND,9 3AA56BT-I/OT-NDR,93A A56BT-I/OTR,93AA56BT -I/OTDKR Base Product Number: 93AA56

Win Source Part Number: 971306-93AA56BT-I/OT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (128 x 16)
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 93AA56BT-I/OTCT,93AA56BTIOT,93AA56BT-I/OTTR,93AA56BT-I/OT-ND,93AA56BT-I/OTR-ND,93AA56BT-I/OT-NDR,93AA56BT-I/OTR,93AA56BT-I/OTDKR
Base Product Number: 93AA56

Buy Now Datasheet
IC EEPROM 2KBIT SPI 2MHZ SOT23-6

IC EEPROM 2KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA56BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA56BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93AA56BT-I/OT
IC EEPROM 2KBIT MIC WIRE SOT23-6

IC EEPROM 2KBIT MIC WIRE SOT23-6

Supplier's Site
IC EEPROM 2KBIT SPI 2MHZ SOT23-6

IC EEPROM 2KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Memory - 93AA56BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 2Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip - 30H4510 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
30H4510
Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip 30H4510
SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 2MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:2Kbit; EEPROM Memory Configuration:128 x 16bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA56BT-I/OTCT-ND 774-93AA56BT-I/OT 6878919 6878919P 971306-93AA56BT-I/OT 93AA56BT-I/OT 93AA56BT-I/OT 93AA56BT-I/OT 93AA56BT-I/OT 30H4510
Product Name Memory SOT23 Memory IC and Storage Component EEPROM EEPROM Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 2Kbit, 2Mhz, Sot-23-6; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23 SOT-23-6 SOT-23-6 SOT-23
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 5.5 v, 1.8 v 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details