The 93AA56AT-I/SN is a 2Kbit low-voltage serial EEPROM from Lingto Electronic Limited, designed for applications requiring non-volatile memory. It operates within a voltage range of 1.8V to 5.5V and supports an 8-bit word size. The device features self-timed erase and write cycles, including an automatic erase before writing, ensuring data integrity. It is equipped with a power-on/off data protection circuit and offers a data retention period exceeding 200 years, making it suitable for long-term storage. This EEPROM supports an industry-standard 3-wire serial I/O interface and includes a device status signal for ready/busy indication. It is rated for 1,000,000 erase/write cycles, ensuring durability for frequent data updates. The product is available in various package types, including 8-lead PDIP and SOIC, and is compliant with RoHS standards. The operating temperature ranges are suitable for industrial applications (-40°C to +85°C) and automotive applications (-40°C to +125°C), providing versatility for different environments.
IC EEPROM 2KBIT MICROWIRE 8SOIC Product overview: 93AA56AT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA56AT-I/SN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 858631-93AA56AT-I/SN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) SPI 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 93AA56
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93AA56AT-I/SNDKR, 93AA56AT-I/SNTR, 93AA56AT-I/SN-ND, 93AA56AT-I/SNCT, 93AA56AT-I/SN-NDR
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-SOIC
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-SOIC
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-SOIC
IC EEPROM 2KBIT SPI 2MHZ 8SOIC
IC EEPROM 2KBIT MICROWIRE 8SOIC
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-93AA56AT-I/SN | 858631-93AA56AT-I/SN | 93AA56AT-I/SNTR-ND | 93AA56AT-I/SN | 93AA56AT-I/SN | 30H4492 | 93AA56AT-I/SN |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - 93AA56AT-I/SN | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 250 ns | ||||||
| Data Retention | 200 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |