The 93AA56AT-I/MC is a 2Kbit low-voltage serial EEPROM from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and features an 8-bit word size. The device supports self-timed erase and write cycles, including automatic erase before writing, ensuring efficient data management. It is compliant with industry-standard 3-wire serial I/O and includes a device status signal for ready/busy indication. The EEPROM is rated for 1,000,000 erase/write cycles and offers data retention exceeding 200 years. It is available in various packages, including 8-lead DFN, and is Pb-free and RoHS compliant. The operating temperature ranges from -40°C to +85°C for industrial applications and up to +125°C for automotive use, making it suitable for a wide range of environments.
EEPROM Memory IC 2Kb (256 x 8) SPI 2MHz 8-DFN (2x3)
IC EEPROM 2KBIT SPI 2MHZ 8DFN
EEPROM Memory IC 2Kbit Microwire 2 MHz 8-DFN (2x3)
IC EEPROM 2KBIT MICROWIRE 8DFN
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93AA56AT-I/MCTR-ND | 93AA56AT-I/MC | 93AA56AT-I/MC | 93AA56AT-I/MC | 72J4893 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | DFN-EP | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | Surface Mount |