Microchip Technology, Inc. Memory IC and Storage Component 93AA46CT-I/SN

Description
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93AA46CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46CT-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93AA46CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46CT-I/SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-93AA46CT-I/SN
Memory IC and Storage Component 774-93AA46CT-I/SN
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93AA46CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46CT-I/SN can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: 93AA46CT-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46CT-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93AA46CT-I/SN - 076604-93AA46CT-I/SN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93AA46CT-I/SN
076604-93AA46CT-I/SN
Memory - EEPROM - 93AA46CT-I/SN 076604-93AA46CT-I/SN
Manufacturer: Microchip Technology Win Source Part Number: 076604-93AA46CT-I/SN Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8 , 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 3MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 076604-93AA46CT-I/SN
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8 , 64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 3MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 93AA46CT-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 93AA46CT-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Memory - 93AA46CT-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-SOIC

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-SOIC

Buy Now Datasheet
Ic,serial Eeprom,64X16/128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 30H4470 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,64X16/128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip
30H4470
Ic,serial Eeprom,64X16/128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip 30H4470
IC,SERIAL EEPROM,64X16/128X8,C MOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,64X16/128X8,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 81AC6424 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
81AC6424
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 81AC6424
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8SOIC

IC EEPROM 1KBIT SPI 3MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA46CT-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA46CT-I/SN
Integrated Circuits (ICs) - Memory - Memory 93AA46CT-I/SN
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site
Memory - 93AA46CT-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-93AA46CT-I/SN 076604-93AA46CT-I/SN 93AA46CT-I/SNTR-ND 30H4470 81AC6424 93AA46CT-I/SN 93AA46CT-I/SN 93AA46CT-I/SN
Product Name Memory IC and Storage Component Memory - EEPROM - 93AA46CT-I/SN Memory Ic,serial Eeprom,64X16/128X8,cmos,sop,8Pin,plastic Rohs Compliant Microchip Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 200 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 51-02471V01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L55TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 256 kbits
View Details