Microchip Technology, Inc. Memory 93AA46CT-I/MNY

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA46CT-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip - 66T9839 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip
66T9839
Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip 66T9839
EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

EEPROM, 1KBIT, 3MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit / 64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA46CT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA46CT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 93AA46CT-I/MNY
IC EEPROM 1KBIT MICROWIRE 8TDFN

IC EEPROM 1KBIT MICROWIRE 8TDFN

Supplier's Site
Memory - 93AA46CT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-TDFN (2x3)

Buy Now Datasheet
IC EEPROM 1KBIT SPI 3MHZ 8TDFN

IC EEPROM 1KBIT SPI 3MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA46CT-I/MNY-ND 66T9839 93AA46CT-I/MNY 93AA46CT-I/MNY 93AA46CT-I/MNY
Product Name Memory Eeprom, 1Kbit, 3Mhz, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad TDFN-EP 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers