Microchip Technology, Inc. Memory - EEPROM - 93AA46C-I/MS 93AA46C-I/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 908723-93AA46C-I/MS Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8 , 64 x 16) SPI 3 MHz 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: 93AA46 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 908723-93AA46C-I/MS Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8 , 64 x 16) SPI 3 MHz 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: 93AA46 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 93AA46C-I/MS - 908723-93AA46C-I/MS - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93AA46C-I/MS
908723-93AA46C-I/MS
Memory - EEPROM - 93AA46C-I/MS 908723-93AA46C-I/MS
Manufacturer: Microchip Technology Win Source Part Number: 908723-93AA46C-I/MS Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8 , 64 x 16) SPI 3 MHz 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: 93AA46 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 908723-93AA46C-I/MS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8 , 64 x 16) SPI 3 MHz 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 93AA46
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 93AA46C-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 3MHz 8-MSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93AA46C-I/MS
Memory IC and Storage Component 774-93AA46C-I/MS
IC EEPROM 1KBIT MICROWIRE 8MSOP Product overview: 93AA46C-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46C-I/MS can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8MSOP Product overview: 93AA46C-I/MS from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46C-I/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93AA46C-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 3 MHz 8-MSOP

EEPROM Memory IC 1Kbit Microwire 3 MHz 8-MSOP

Buy Now Datasheet
Ic,serial Eeprom,64X16/128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 30H4460 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,64X16/128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
30H4460
Ic,serial Eeprom,64X16/128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 30H4460
IC,SERIAL EEPROM,64X16/128X8,C MOS,TSSOP,8PIN,PLAST IC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,64X16/128X8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
IC EEPROM 1KBIT SPI 3MHZ 8MSOP

IC EEPROM 1KBIT SPI 3MHZ 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA46C-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA46C-I/MS
Integrated Circuits (ICs) - Memory - Memory 93AA46C-I/MS
IC EEPROM 1KBIT MICROWIRE 8MSOP

IC EEPROM 1KBIT MICROWIRE 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 908723-93AA46C-I/MS 93AA46C-I/MS-ND 774-93AA46C-I/MS 93AA46C-I/MS 30H4460 93AA46C-I/MS 93AA46C-I/MS
Product Name Memory - EEPROM - 93AA46C-I/MS Memory Memory IC and Storage Component Memory Ic,serial Eeprom,64X16/128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-MSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V Surface Mount
Access Time 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers