Microchip Technology, Inc. Memory 93AA46BT-I/OT

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA46BT-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93AA46BT-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93AA46BT-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93AA46BT-I/OT
SOT23 Memory IC and Storage Component 774-93AA46BT-I/OT
IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93AA46BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46BT-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93AA46BT-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46BT-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - 93AA46BT-I/OT - 1134205-93AA46BT-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93AA46BT-I/OT
1134205-93AA46BT-I/OT
Memory - EEPROM - 93AA46BT-I/OT 1134205-93AA46BT-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1134205-93AA46BT-I/O T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (64 x 16) Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.microchip.com Clock Frequency: 2MHz Write Cycle Time - Word, Page: 6ms Memory Interface: SPI Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 93AA46B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1134205-93AA46BT-I/OT
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (64 x 16)
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 2MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: SPI
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 93AA46B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - 93AA46BT-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA46BT-I/OT
Integrated Circuits (ICs) - Memory - Memory 93AA46BT-I/OT
IC EEPROM 1KBIT MIC WIRE SOT23-6

IC EEPROM 1KBIT MIC WIRE SOT23-6

Supplier's Site
Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Size Microchip - 35M2452 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Size Microchip
35M2452
Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Size Microchip 35M2452
SERIAL EEPROM, 1KBIT, 2MHZ, SOT-23-6; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, SOT-23-6; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 93AA46BT-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 1Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ SOT23-6

IC EEPROM 1KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA46BT-I/OTTR-ND 774-93AA46BT-I/OT 1134205-93AA46BT-I/OT 93AA46BT-I/OT 35M2452 93AA46BT-I/OT 93AA46BT-I/OT
Product Name Memory SOT23 Memory IC and Storage Component Memory - EEPROM - 93AA46BT-I/OT Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 2Mhz, Sot-23-6; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23 SOT-23-6
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Access Time 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT28C256-15UM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers