Microchip Technology, Inc. Memory 93AA46BT-I/MNY

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA46BT-I/MNY-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-TDFN (2x3)

Buy Now Datasheet
Memory - 93AA46BT-I/MNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TDFN (2x3)

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TDFN (2x3)

Buy Now Datasheet
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip - 66T9838 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip
66T9838
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip 66T9838
EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA46BT-I/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA46BT-I/MNY
Integrated Circuits (ICs) - Memory - Memory 93AA46BT-I/MNY
IC EEPROM 1KBIT MICROWIRE 8TDFN

IC EEPROM 1KBIT MICROWIRE 8TDFN

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8TDFN

IC EEPROM 1KBIT SPI 2MHZ 8TDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA46BT-I/MNY-ND 93AA46BT-I/MNY 66T9838 93AA46BT-I/MNY 93AA46BT-I/MNY
Product Name Memory Memory Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad 8-WFDFN Exposed Pad TDFN-EP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 584327-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details