Microchip Technology, Inc. Memory 93AA46B/S15K

Description
EEPROM Memory IC 1Kbit Microwire 2 MHz Die
Datasheet
Description
EEPROM Memory IC 1Kbit Microwire 2 MHz Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA46B/S15K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz Die

EEPROM Memory IC 1Kbit Microwire 2 MHz Die

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ DIE

IC EEPROM 1KBIT SPI 2MHZ DIE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 93AA46B/S15K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
93AA46B/S15K
Integrated Circuits (ICs) - Memory 93AA46B/S15K
IC EEPROM 1KBIT SPI 2MHZ DIE

IC EEPROM 1KBIT SPI 2MHZ DIE

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 93AA46B/S15K 93AA46B/S15K 93AA46B/S15K
Product Name Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details