Microchip Technology, Inc. Memory 93AA46AE48T-I/OT

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA46AE48T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93AA46AE48T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Memory - 93AA46AE48T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6

EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1318492-93AA46AE48T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1318492-93AA46AE48T-I/OT
Integrated Circuits (ICs) - Memory - Memory 1318492-93AA46AE48T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 1318492-93AA46AE48T- I/OT Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 Memory Format: EEPROM Clock Frequency: 2 MHz Write Cycle Time - Word, Page: 6ms Memory Interface: Microwire ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93AA46AE48T-I/OTCT,9 3AA46AE48T-I/OTDKR,9 3AA46AE48T-I/OTTR,93 AA46AE48T-I/OT-ND Base Product Number: 93AA46 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318492-93AA46AE48T-I/OT
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 6ms
Memory Interface: Microwire
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93AA46AE48T-I/OTCT,93AA46AE48T-I/OTDKR,93AA46AE48T-I/OTTR,93AA46AE48T-I/OT-ND
Base Product Number: 93AA46
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-93AA46AE48T-I/OT
SOT23 Memory IC and Storage Component 774-93AA46AE48T-I/OT
IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93AA46AE48T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46AE48T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MIC WIRE SOT23-6 Product overview: 93AA46AE48T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46AE48T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1KBIT SPI 2MHZ SOT23-6

IC EEPROM 1KBIT SPI 2MHZ SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA46AE48T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA46AE48T-I/OT
Integrated Circuits (ICs) - Memory - Memory 93AA46AE48T-I/OT
IC EEPROM 1KBIT MIC WIRE SOT23-6

IC EEPROM 1KBIT MIC WIRE SOT23-6

Supplier's Site
Memory - 93AA46AE48T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz SOT-23-6

EEPROM Memory IC 1Kbit Microwire 2 MHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA46AE48T-I/OTCT-ND 1318492-93AA46AE48T-I/OT 774-93AA46AE48T-I/OT 93AA46AE48T-I/OT 93AA46AE48T-I/OT 93AA46AE48T-I/OT
Product Name Memory Integrated Circuits (ICs) - Memory - Memory SOT23 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6 SOT-23-6 SOT-23-6
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V -3.3V; 1.8 -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Cycle Time 6.00E6 ns 6.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 40060633 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers