Microchip Technology, Inc. Memory 93AA46A-I/MS

Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-MSOP
Request a Quote
Description
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-MSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip 93AA46A is a 1Kbit serial EEPROM organized as 128 x 8 bits, designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and features a standard 3-wire serial interface for communication. The device supports self-timed erase and write cycles, including an automatic erase function before writing all data. It has a data retention capability exceeding 200 years and can endure up to 1,000,000 erase/write cycles. The operating temperature ranges are suitable for industrial applications (-40°C to +85°C) and automotive applications (-40°C to +125°C). The package type is TSSOP with 8 pins, and it is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Microchip 93AA46A is a 1Kbit serial EEPROM organized as 128 x 8 bits, designed for low-power applications. It operates within a voltage range of 1.8V to 5.5V and features a standard 3-wire serial interface for communication. The device supports self-timed erase and write cycles, including an automatic erase function before writing all data. It has a data retention capability exceeding 200 years and can endure up to 1,000,000 erase/write cycles. The operating temperature ranges are suitable for industrial applications (-40°C to +85°C) and automotive applications (-40°C to +125°C). The package type is TSSOP with 8 pins, and it is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA46A-I/MS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) SPI 2MHz 8-MSOP

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8MSOP

IC EEPROM 1KBIT SPI 2MHZ 8MSOP

Supplier's Site Datasheet
Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip - 92C7536 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip
92C7536
Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip 92C7536
IC,SERIAL EEPROM,128X8,CMOS,TS SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,128X8,CMOS,TSSOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA46A-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA46A-I/MS
Integrated Circuits (ICs) - Memory - Memory 93AA46A-I/MS
IC EEPROM 1KBIT MICROWIRE 8MSOP

IC EEPROM 1KBIT MICROWIRE 8MSOP

Supplier's Site
Memory - 93AA46A-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA46A-I/MS-ND 93AA46A-I/MS 92C7536 93AA46A-I/MS 93AA46A-I/MS
Product Name Memory Memory Ic,serial Eeprom,128X8,cmos,tssop,8Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details