Microchip Technology, Inc. Memory 93AA46/P

Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA46/P-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-PDIP

Buy Now Datasheet
Memory - EEPROM - 93AA46/P - 858628-93AA46/P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 93AA46/P
858628-93AA46/P
Memory - EEPROM - 93AA46/P 858628-93AA46/P
Manufacturer: Microchip Technology Win Source Part Number: 858628-93AA46/P Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8 , 64 x 16) SPI 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 93AA46 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 93AA46/P-NDR, 93AA46/PR, 93AA46/PR-ND, 93AA46P

Manufacturer: Microchip Technology
Win Source Part Number: 858628-93AA46/P
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8 , 64 x 16) SPI 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 93AA46
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 93AA46/P-NDR, 93AA46/PR, 93AA46/PR-ND, 93AA46P

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-93AA46/P
Memory IC and Storage Component 774-93AA46/P
IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93AA46/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46/P can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8DIP Product overview: 93AA46/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-93AA46/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 93AA46/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
93AA46/P
Memory 93AA46/P
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA46/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA46/P
Integrated Circuits (ICs) - Memory - Memory 93AA46/P
IC EEPROM 1KBIT MICROWIRE 8DIP

IC EEPROM 1KBIT MICROWIRE 8DIP

Supplier's Site
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip - 96K4099 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip
96K4099
Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip 96K4099
SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128K x 8bit / 64K x 16bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:1Kbit; EEPROM Memory Configuration:128K x 8bit / 64K x 16bit; Clock Frequency:2MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory 93AA46/P
IC EEPROM 1KBIT SPI 2MHZ 8DIP

IC EEPROM 1KBIT SPI 2MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA46/P-ND 858628-93AA46/P 774-93AA46/P 93AA46/P 93AA46/P 96K4099 93AA46/P
Product Name Memory Memory - EEPROM - 93AA46/P Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 1Kbit, 2Mhz, Dip-8; Memory Interface Type Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm) DIP
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V 0degC ~ 70degC (TA)
Data Retention 200 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C01WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers