Microchip Technology, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 6274EST 6274EST

Description
Manufacturer: Microchip Technology Win Source Part Number: 075938-6274EST Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.9 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 170μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 075938-6274EST Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.9 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 170μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 6274EST - 075938-6274EST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 6274EST
075938-6274EST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 6274EST 075938-6274EST
Manufacturer: Microchip Technology Win Source Part Number: 075938-6274EST Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.9 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 170μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 075938-6274EST
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.9 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 170μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2MHZ Operational Amplifier IC - 687-6274EST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2MHZ Operational Amplifier IC
687-6274EST
2MHZ Operational Amplifier IC 687-6274EST
IC OPAMP GP 2MHZ RRO 14TSSOP Product overview: 6274EST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-6274EST can be used for catalog matching and distributor lookup.

IC OPAMP GP 2MHZ RRO 14TSSOP Product overview: 6274EST from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-6274EST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 075938-6274EST 687-6274EST
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 6274EST 2MHZ Operational Amplifier IC
Supply Voltage (VS) 2 to 6 volts
Source Current (IS) 0.1700 milliamps
VOS 3 millivolts
IBIAS 1.00E-6 µA
GBW 2 MHz
Unlock Full Specs
to access all available technical data