SMSC - Standard Microsystems Corporation Oscillators 601188

Description
49.152MHz XO (Standard) HCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
49.152MHz XO (Standard) HCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1026-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1026-1-ND
Oscillators 744-1026-1-ND
49.152MHz XO (Standard) HCMOS Oscillator 1.8V 4-SMD, No Lead

49.152MHz XO (Standard) HCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 744-1026-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1026-2-ND
Oscillators 744-1026-2-ND
49.152MHz XO (Standard) HCMOS Oscillator 1.8V 4-SMD, No Lead

49.152MHz XO (Standard) HCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 744-1026-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1026-6-ND
Oscillators 744-1026-6-ND
49.152MHz XO (Standard) HCMOS Oscillator 1.8V 4-SMD, No Lead

49.152MHz XO (Standard) HCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1026-1-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
Oscillators - LMK61I2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details