Microchip Technology, Inc. 5V Memory IC and Storage Component 5962-3826707MUA.

Description
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC Product overview: 5962-3826707MUA. from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-3826707MUA. can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC Product overview: 5962-3826707MUA. from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-3826707MUA. can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-5962-3826707MUA. - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-5962-3826707MUA.
5V Memory IC and Storage Component 774-5962-3826707MUA.
EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC Product overview: 5962-3826707MUA. from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-3826707MUA. can be used for catalog matching and distributor lookup.

EEPROM Parallel 1M-Bit 128K x 8 5V 32-Pin CLLCC Product overview: 5962-3826707MUA. from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-3826707MUA. can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - 5962-3826707MUA. - 1029118-5962-3826707MUA. - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 5962-3826707MUA.
1029118-5962-3826707MUA.
Memory - EEPROM - 5962-3826707MUA. 1029118-5962-3826707MUA.
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029118-5962-3826707 MUA. Contact Plating: Lead, Tin Operating Supply Voltage: 5 V Interface: Parallel Access Time: 120 ns Density: 1 Mb Number of Pins: 32 Categories: EEPROM Alternative Parts (Cross-Reference): AT28C010E-12JU; AT28C010-12JU; AT28C010E-12TU; HN58C1001RT-15E5962- 3826707MUA; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 80 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029118-5962-3826707MUA.
Contact Plating: Lead, Tin
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 120 ns
Density: 1 Mb
Number of Pins: 32
Categories: EEPROM
Alternative Parts (Cross-Reference): AT28C010E-12JU; AT28C010-12JU; AT28C010E-12TU; HN58C1001RT-15E5962-3826707MUA;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 80 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-5962-3826707MUA. 1029118-5962-3826707MUA.
Product Name 5V Memory IC and Storage Component Memory - EEPROM - 5962-3826707MUA.
Memory Category EEPROM EEPROM
Access Time 120 ns 120 ns
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - AT24MAC402-SSHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - NM27C040Q170 - Rochester Electronics
Texas Instruments
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers