Atmel Corporation RFID, RF Access, Monitoring ICs - 5530H232 5530H232

Description
Manufacturer: Microchip Technology Win Source Part Number: 197785-5530H232 Packaging: Tube/Rail Type: RFID Transponder Frequency: 100kHz to 450kHz Standards: ISO 11784, ISO 11785 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 197785-5530H232 Packaging: Tube/Rail Type: RFID Transponder Frequency: 100kHz to 450kHz Standards: ISO 11784, ISO 11785 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 5530H232 - 197785-5530H232 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - 5530H232
197785-5530H232
RFID, RF Access, Monitoring ICs - 5530H232 197785-5530H232
Manufacturer: Microchip Technology Win Source Part Number: 197785-5530H232 Packaging: Tube/Rail Type: RFID Transponder Frequency: 100kHz to 450kHz Standards: ISO 11784, ISO 11785 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 197785-5530H232
Packaging: Tube/Rail
Type: RFID Transponder
Frequency: 100kHz to 450kHz
Standards: ISO 11784, ISO 11785
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 197785-5530H232
Product Name RFID, RF Access, Monitoring ICs - 5530H232
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details