The 48L640 is a 64-Kbit SPI serial EERAM with an 8,192x8 bit SRAM array and hidden EEPROM backup that automatically preserves data during power disruption. It operates from 2.7V to 3.6V with industrial temperature range of -40°C to +85°C. The device features a high-speed SPI interface up to 66MHz with Schmitt trigger inputs, and low power consumption of 5mA active current, 200μA standby current, and 3μA hibernate current at 85°C. It requires a 10μF to 50μF capacitor on the VCAP pin for backup power. Data retention is guaranteed for 100 years at 55°C with a minimum of 100,000 backup cycles at 85°C. The device is available in 8-lead SOIC and 8-lead TDFN (2x3mm) packages and meets ESD protection requirements of >2,000V.
EERAM is an SRAM that doesn't lose its content on a power disruption. Inside each memory cell, transparent to the user, are nonvolatile transistors that capture the SRAM content and hold it through power loss events. On power restore, the SRAM is reloaded with its last content and SRAM operation can continue.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | 48L640 |
| Product Name | 64 Kb SPI Serial EERAM |