Microchip Technology, Inc. 256Kb SPI Serial EERAM - SRAM with EEPROM Back Up 48L256

Description
EERAM is an SRAM that doesn't lose its content on a power disruption. Inside each memory cell, transparent to the user, are nonvolatile transistors that capture the SRAM content and hold it through power loss events. On power restore, the SRAM is reloaded with its last content and SRAM operation can continue. Additional Features 32,768 x 8 bit Serial SRAM with internal nonvolatile data backup High-Speed SPI Interface: Up to 66MHz with Schmitt trigger inputs for noise suppression Low-Power CMOS Technology: Active current: 5 mA (maximum); Standby current: 500 μA (maximum); Hibernate current: 3 μA (maximum) Cell-Based Nonvolatile Backup mirrors SRAM array cell-for-cell and transfers all data to/from SRAM cells in parallel (all cells at same time) Invisible-to-User Data Transfers: VCC level monitored inside device, SRAM automatically saved on power disrupt, and SRAM automatically restored on VCC return 100,000 Backups Minimum (at 20°C) 100 years retention (at 20°C) Operating Voltage Range: 2.7V-3.6V Temperature Range Industrial (I) -40 to 85ºC, Extended (E) -40 to 125ºC 8-SOIC (150mil wide) package
Datasheet
Description
EERAM is an SRAM that doesn't lose its content on a power disruption. Inside each memory cell, transparent to the user, are nonvolatile transistors that capture the SRAM content and hold it through power loss events. On power restore, the SRAM is reloaded with its last content and SRAM operation can continue. Additional Features 32,768 x 8 bit Serial SRAM with internal nonvolatile data backup High-Speed SPI Interface: Up to 66MHz with Schmitt trigger inputs for noise suppression Low-Power CMOS Technology: Active current: 5 mA (maximum); Standby current: 500 μA (maximum); Hibernate current: 3 μA (maximum) Cell-Based Nonvolatile Backup mirrors SRAM array cell-for-cell and transfers all data to/from SRAM cells in parallel (all cells at same time) Invisible-to-User Data Transfers: VCC level monitored inside device, SRAM automatically saved on power disrupt, and SRAM automatically restored on VCC return 100,000 Backups Minimum (at 20°C) 100 years retention (at 20°C) Operating Voltage Range: 2.7V-3.6V Temperature Range Industrial (I) -40 to 85ºC, Extended (E) -40 to 125ºC 8-SOIC (150mil wide) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
256Kb SPI Serial EERAM - SRAM with EEPROM Back Up - 48L256 - Microchip Technology, Inc.
Chandler, AZ, United States
256Kb SPI Serial EERAM - SRAM with EEPROM Back Up
48L256
256Kb SPI Serial EERAM - SRAM with EEPROM Back Up 48L256
EERAM is an SRAM that doesn't lose its content on a power disruption. Inside each memory cell, transparent to the user, are nonvolatile transistors that capture the SRAM content and hold it through power loss events. On power restore, the SRAM is reloaded with its last content and SRAM operation can continue. Additional Features 32,768 x 8 bit Serial SRAM with internal nonvolatile data backup High-Speed SPI Interface: Up to 66MHz with Schmitt trigger inputs for noise suppression Low-Power CMOS Technology: Active current: 5 mA (maximum); Standby current: 500 μA (maximum); Hibernate current: 3 μA (maximum) Cell-Based Nonvolatile Backup mirrors SRAM array cell-for-cell and transfers all data to/from SRAM cells in parallel (all cells at same time) Invisible-to-User Data Transfers: VCC level monitored inside device, SRAM automatically saved on power disrupt, and SRAM automatically restored on VCC return 100,000 Backups Minimum (at 20°C) 100 years retention (at 20°C) Operating Voltage Range: 2.7V-3.6V Temperature Range Industrial (I) -40 to 85ºC, Extended (E) -40 to 125ºC 8-SOIC (150mil wide) package

EERAM is an SRAM that doesn't lose its content on a power disruption. Inside each memory cell, transparent to the user, are nonvolatile transistors that capture the SRAM content and hold it through power loss events. On power restore, the SRAM is reloaded with its last content and SRAM operation can continue.

Additional Features

  • 32,768 x 8 bit Serial SRAM with internal nonvolatile data backup
  • High-Speed SPI Interface: Up to 66MHz with Schmitt trigger inputs for noise suppression
  • Low-Power CMOS Technology: Active current: 5 mA (maximum); Standby current: 500 μA (maximum); Hibernate current: 3 μA (maximum)
  • Cell-Based Nonvolatile Backup mirrors SRAM array cell-for-cell and transfers all data to/from SRAM cells in parallel (all cells at same time)
  • Invisible-to-User Data Transfers: VCC level monitored inside device, SRAM automatically saved on power disrupt, and SRAM automatically restored on VCC return
  • 100,000 Backups Minimum (at 20°C)
  • 100 years retention (at 20°C)
  • Operating Voltage Range: 2.7V-3.6V
  • Temperature Range Industrial (I) -40 to 85ºC, Extended (E) -40 to 125ºC
  • 8-SOIC (150mil wide) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 48L256
Product Name 256Kb SPI Serial EERAM - SRAM with EEPROM Back Up
Memory Category EEPROM; SRAM Chip
Data Rate 66 MHz
Data Retention 100 years
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 110756 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - 93C56-I/SM - 858641-93C56-I/SM - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details