Microchip Technology, Inc. 4Kb I2C compatible Serial Present Detect Serial EEPROM 34AA04

Description
The Microchip Technology Inc. 34AA04 is a 4 Kbit Electrically Erasable PROM which utilizes the I2C serial interface and is capable of operation across a broad voltage range (1.7V to 3.6V). This device is JEDEC JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant and is designed to be compatible with DDR4 SDRAM modules. The 34AA04 includes reversible software write protection for each of four independent 128 x 8-bit blocks and supports an SMBus compatible bus time out. The device features a page write capability of up to 16 bytes of data. Address pins allow up to eight devices on the same bus. The 34AA04 is available in the 8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN packages. Additional Features 4 Kbit I2C EEPROM Internally organized as two 256 x 8-bit banks Byte or page writes (up to 16 bytes) Byte or sequential reads within a single bank JEDEC® JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant for DRAM (DDR4) modules Industry standard 1 MHz, 400 kHz, and 100 kHz SMBus-compatible bus time out Cascadable up to eight devices Reversible software write protection for four individual 128-byte blocks Voltage range: 1.7V to 3.6V Write current: 1.5 mA at 3.6V Read current: 200 μA at 3.6V, 400 kHz Standby current: 1 μA at 3.6V More than one million erase/write cycles Data retention: > 200 years 8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN Packages Industrial (I): -40°C to +85°C Automotive (E): -40°C to +125°C
Datasheet
Description
The Microchip Technology Inc. 34AA04 is a 4 Kbit Electrically Erasable PROM which utilizes the I2C serial interface and is capable of operation across a broad voltage range (1.7V to 3.6V). This device is JEDEC JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant and is designed to be compatible with DDR4 SDRAM modules. The 34AA04 includes reversible software write protection for each of four independent 128 x 8-bit blocks and supports an SMBus compatible bus time out. The device features a page write capability of up to 16 bytes of data. Address pins allow up to eight devices on the same bus. The 34AA04 is available in the 8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN packages. Additional Features 4 Kbit I2C EEPROM Internally organized as two 256 x 8-bit banks Byte or page writes (up to 16 bytes) Byte or sequential reads within a single bank JEDEC® JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant for DRAM (DDR4) modules Industry standard 1 MHz, 400 kHz, and 100 kHz SMBus-compatible bus time out Cascadable up to eight devices Reversible software write protection for four individual 128-byte blocks Voltage range: 1.7V to 3.6V Write current: 1.5 mA at 3.6V Read current: 200 μA at 3.6V, 400 kHz Standby current: 1 μA at 3.6V More than one million erase/write cycles Data retention: > 200 years 8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN Packages Industrial (I): -40°C to +85°C Automotive (E): -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Kb I2C compatible Serial Present Detect Serial EEPROM - 34AA04 - Microchip Technology, Inc.
Chandler, AZ, United States
4Kb I2C compatible Serial Present Detect Serial EEPROM
34AA04
4Kb I2C compatible Serial Present Detect Serial EEPROM 34AA04
The Microchip Technology Inc. 34AA04 is a 4 Kbit Electrically Erasable PROM which utilizes the I2C serial interface and is capable of operation across a broad voltage range (1.7V to 3.6V). This device is JEDEC JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant and is designed to be compatible with DDR4 SDRAM modules. The 34AA04 includes reversible software write protection for each of four independent 128 x 8-bit blocks and supports an SMBus compatible bus time out. The device features a page write capability of up to 16 bytes of data. Address pins allow up to eight devices on the same bus. The 34AA04 is available in the 8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN packages. Additional Features 4 Kbit I2C EEPROM Internally organized as two 256 x 8-bit banks Byte or page writes (up to 16 bytes) Byte or sequential reads within a single bank JEDEC® JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant for DRAM (DDR4) modules Industry standard 1 MHz, 400 kHz, and 100 kHz SMBus-compatible bus time out Cascadable up to eight devices Reversible software write protection for four individual 128-byte blocks Voltage range: 1.7V to 3.6V Write current: 1.5 mA at 3.6V Read current: 200 μA at 3.6V, 400 kHz Standby current: 1 μA at 3.6V More than one million erase/write cycles Data retention: > 200 years 8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN Packages Industrial (I): -40°C to +85°C Automotive (E): -40°C to +125°C

The Microchip Technology Inc. 34AA04 is a 4 Kbit Electrically Erasable PROM which utilizes the I2C serial interface and is capable of operation across a broad voltage range (1.7V to 3.6V). This device is JEDEC JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant and is designed to be compatible with DDR4 SDRAM modules. The 34AA04 includes reversible software write protection for each of four independent 128 x 8-bit blocks and supports an SMBus compatible bus time out. The device features a page write capability of up to 16 bytes of data. Address pins allow up to eight devices on the same bus. The 34AA04 is available in the 8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN packages.

Additional Features

    • 4 Kbit I2C EEPROM
    • Internally organized as two 256 x 8-bit banks
    • Byte or page writes (up to 16 bytes)
    • Byte or sequential reads within a single bank
    • JEDEC® JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant for DRAM (DDR4) modules
    • Industry standard 1 MHz, 400 kHz, and 100 kHz
    • SMBus-compatible bus time out
    • Cascadable up to eight devices
    • Reversible software write protection for four individual 128-byte blocks
    • Voltage range: 1.7V to 3.6V
    • Write current: 1.5 mA at 3.6V
    • Read current: 200 μA at 3.6V, 400 kHz
    • Standby current: 1 μA at 3.6V
    • More than one million erase/write cycles
    • Data retention: > 200 years
    • 8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN Packages
    • Industrial (I): -40°C to +85°C
    • Automotive (E): -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number 34AA04
Product Name 4Kb I2C compatible Serial Present Detect Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24CS16-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 16 kbits
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details