Microchip Technology, Inc. Single FETs, MOSFETs 2N7002-G

Description
N-Channel 60V 115mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
N-Channel 60V 115mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7002-GMCDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002-GMCDKR-ND
Single FETs, MOSFETs 2N7002-GMCDKR-ND
N-Channel 60V 115mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 60V 115mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002-GMCCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002-GMCCT-ND
Single FETs, MOSFETs 2N7002-GMCCT-ND
N-Channel 60V 115mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 60V 115mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002-GMCTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002-GMCTR-ND
Single FETs, MOSFETs 2N7002-GMCTR-ND
N-Channel 60V 115mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 60V 115mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Singapore, Singapore
60V 115MA SOT23 MOSFET Transistor
278-2N7002-G
60V 115MA SOT23 MOSFET Transistor 278-2N7002-G
MOSFET N-CH 60V 115MA SOT23 Product overview: 2N7002-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 115MA SOT23 Product overview: 2N7002-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 644261 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
644261
MOSFETs 644261
MOSFET, N-CHANNEL, 60V, 7.5 Ohm

MOSFET, N-CHANNEL, 60V, 7.5 Ohm

Supplier's Site
Mosfet, N-Ch, 60V, 0.115A, Sot-23; Transistor Polarity Microchip - 31AC2703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.115A, Sot-23; Transistor Polarity Microchip
31AC2703
Mosfet, N-Ch, 60V, 0.115A, Sot-23; Transistor Polarity Microchip 31AC2703
MOSFET, N-CH, 60V, 0.115A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:115mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):7.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.115A, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:115mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):7.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
2N7002-G
MOSFET 2N7002-G
MOSFET 60V 7.5Ohm

MOSFET 60V 7.5Ohm

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002-G
Single FETs, MOSFETs 2N7002-G
MOSFET N-CH 60V 115MA SOT23

MOSFET N-CH 60V 115MA SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N7002-GMCDKR-ND 278-2N7002-G 644261 31AC2703 2N7002-G 2N7002-G
Product Name Single FETs, MOSFETs 60V 115MA SOT23 MOSFET Transistor MOSFETs Mosfet, N-Ch, 60V, 0.115A, Sot-23; Transistor Polarity Microchip MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Transconductance 8.00E-5 kS
Unlock Full Specs
to access all available technical data