The 2N6788 is a military-qualified N-channel MOSFET for high-reliability applications, available in a TO-205AF (TO-39) package weighing approximately 1.064 grams. It has a drain-source voltage rating of 100 V, a continuous drain current of 6.0 A at +25 °C case temperature, and a maximum power dissipation of 0.8 W. The device features a thermal resistance junction-to-case of 6.25 °C/W, a gate-source voltage rating of ±20 V, and an ESD rating of class 1A. It meets MIL-PRF-19500/555 qualification levels for JAN, JANTX, and JANTXV grades, and RoHS-compliant versions are available for commercial grade. The device is hermetically sealed with a kovar base and nickel cap.
Trans MOSFET N-CH 100V 6A 3-Pin TO-39 Product overview: 2N6788 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6788 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2N6788 |
| Product Name | 100V 6A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |