The 2N6784 is an N-channel MOSFET transistor designed for power switching applications, rated for a drain-source voltage of 200 Vdc and a continuous drain current of 2.25 A at 25°C. It is packaged in a TO-205AF (formerly TO-39) case with dimensions of 7.75 to 9.02 mm in diameter and 12.7 to 19.05 mm in lead length. The device has a drain-source on-state resistance of 1.5 Ω at 10 V gate drive and 1.5 A current, and operates over a temperature range of -55°C to +150°C. It is qualified per MIL-PRF-19500/556 and has a gate-source threshold voltage between 2.0 and 4.0 Vdc. The drain is electrically connected to the case.
Trans MOSFET N-CH 200V 2.25A 3-Pin TO-39 Product overview: 2N6784 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6784 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-2N6784 |
| Product Name | 200V 2.25A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |