Microchip Technology, Inc. N-Channel Enhancement-Mode Vertical DMOS FET 2N6660

Description
2N6660 is an enhancement-mode (normally-off) transistor that utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors, and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain
Request a Quote
Description
2N6660 is an enhancement-mode (normally-off) transistor that utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors, and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6660 is an N-channel, enhancement-mode vertical DMOS FET in a TO-39 package, designed for switching and amplifying applications requiring high input impedance, fast switching speeds, and thermal stability. The device has a drain-to-source breakdown voltage of 60 V, a gate-to-source voltage rating of ±20 V, and a static drain-to-source on-state resistance of 3.0 Ω at Vgs = 10 V and Id = 1.0 A. It operates over a temperature range of -55 to 150 °C and features an integral source-drain diode with a forward voltage drop of 1.2 V. The pinout is defined as pin 1: source, pin 2: gate, pin 3: drain. The part meets RoHS compliance and is free from thermal runaway and secondary breakdown.

Datasheet Summary
Powered by GS/AI

The 2N6660 is an N-channel, enhancement-mode vertical DMOS FET in a TO-39 package, designed for switching and amplifying applications requiring high input impedance, fast switching speeds, and thermal stability. The device has a drain-to-source breakdown voltage of 60 V, a gate-to-source voltage rating of ±20 V, and a static drain-to-source on-state resistance of 3.0 Ω at Vgs = 10 V and Id = 1.0 A. It operates over a temperature range of -55 to 150 °C and features an integral source-drain diode with a forward voltage drop of 1.2 V. The pinout is defined as pin 1: source, pin 2: gate, pin 3: drain. The part meets RoHS compliance and is free from thermal runaway and secondary breakdown.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Enhancement-Mode Vertical DMOS FET - 2N6660 - Microchip Technology, Inc.
Chandler, AZ, United States
N-Channel Enhancement-Mode Vertical DMOS FET
2N6660
N-Channel Enhancement-Mode Vertical DMOS FET 2N6660
2N6660 is an enhancement-mode (normally-off) transistor that utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors, and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Free from secondary breakdown Low power drive requirement Ease of paralleling Low CISS and fast switching speeds Excellent thermal stability Integral source-drain diode High input impedance and high gain

2N6660 is an enhancement-mode (normally-off) transistor that utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors, and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Free from secondary breakdown
    • Low power drive requirement
    • Ease of paralleling
    • Low CISS and fast switching speeds
    • Excellent thermal stability
    • Integral source-drain diode
    • High input impedance and high gain
Supplier's Site Datasheet
MOSFETs - 649369 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
649369
MOSFETs 649369
MOSFET, N-CHANNEL , 60V, 3 Ohm

MOSFET, N-CHANNEL , 60V, 3 Ohm

Supplier's Site
Single FETs, MOSFETs - 2N6660MC-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N6660MC-ND
Single FETs, MOSFETs 2N6660MC-ND
N-Channel 60V 410mA (Ta) 6.25W (Tc) Through Hole TO-39

N-Channel 60V 410mA (Ta) 6.25W (Tc) Through Hole TO-39

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660 - 053861-2N6660 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660
053861-2N6660
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660 053861-2N6660
Manufacturer: Microchip Technology Win Source Part Number: 053861-2N6660 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 6.25W (Tc) Family Name: 2N6660 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-39 Dimension: TO-205AD, TO-39-3 Metal Can Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 410mA (Ta) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 50pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): 2N66602E3; 2N6660JTXP01; JANTX2N6660; 2N6660JTV01; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial, Motor Drive & Control

Manufacturer: Microchip Technology
Win Source Part Number: 053861-2N6660
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Tc)
Family Name: 2N6660
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-39
Dimension: TO-205AD, TO-39-3 Metal Can
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 410mA (Ta)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 50pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): 2N66602E3; 2N6660JTXP01; JANTX2N6660; 2N6660JTV01;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial, Motor Drive & Control

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
2N6660
MOSFET 2N6660
MOSFET 60V 3Ohm

MOSFET 60V 3Ohm

Buy Now Datasheet
Transistor - 94451131 - Radwell International
Willingboro, NJ, United States
Transistor
94451131
Transistor 94451131
MOSFET TRANSISTOR, THROUGH-HOLE MOUNT, CASE: TO-39-3, N-CHANNEL, DRAIN SOURCE BREAKDOWN VOLTAGE: 60 V, CONTINUOUS DRAIN CURRENT: 410 MA, DRAIN SOURCE RESISTANCE: 3 OHMS, GATE SOURCE THRESHOLD VOLTAGE: 800 MV, POWER DISSIPATION: 6.25 W. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, THROUGH-HOLE MOUNT, CASE: TO-39-3, N-CHANNEL, DRAIN SOURCE BREAKDOWN VOLTAGE: 60 V, CONTINUOUS DRAIN CURRENT: 410 MA, DRAIN SOURCE RESISTANCE: 3 OHMS, GATE SOURCE THRESHOLD VOLTAGE: 800 MV, POWER DISSIPATION: 6.25 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6660 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N6660
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N6660
MOSFET N-CH 60V 410MA TO39

MOSFET N-CH 60V 410MA TO39

Supplier's Site
Single FETs, MOSFETs - 2N6660 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N6660
Single FETs, MOSFETs 2N6660
MOSFET N-CH 60V 990MA TO205AD

MOSFET N-CH 60V 990MA TO205AD

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2N6660 649369 2N6660MC-ND 053861-2N6660 2N6660 94451131 2N6660 2N6660
Product Name N-Channel Enhancement-Mode Vertical DMOS FET MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N6660 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-39 TO-39; TO-39 TO-3; TO-39; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3; TO-39 TO-39; TO-205AD, TO-39-3 Metal Can TO-39; TO-205AD, TO-39-3 Metal Can
V(BR)DSS 60 volts 60 volts
PD 6250 milliwatts 6250 milliwatts
Unlock Full Specs
to access all available technical data