TRANS NPN 400V 15A TO204AD Product overview: 2N6547 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6547 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-2N6547 | 2N6547MS-ND |
| Product Name | 400V 15A Bipolar Transistor | Single Bipolar Transistors |
| Package Type | Bulk | TO-3; TO-204AA, TO-3 |
| Packing Method | Bulk | |
| IC(max) | 15000 milliamps | |
| VCEO | 400 volts |