Microchip Technology, Inc. Bipolar Transistor 2N6513

Description
POWER BJT Product overview: 2N6513 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6513 can be used for catalog matching and distributor lookup.
Request a Quote
Description
POWER BJT Product overview: 2N6513 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6513 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor - 276-2N6513 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
276-2N6513
Bipolar Transistor 276-2N6513
POWER BJT Product overview: 2N6513 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6513 can be used for catalog matching and distributor lookup.

POWER BJT Product overview: 2N6513 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6513 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2N6513 - 1036418-2N6513 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2N6513
1036418-2N6513
TRANSISTORS - RF Transistors (BJT) - 2N6513 1036418-2N6513
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036418-2N6513 Packaging: Bulk Number of Pins: 3 Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No Max Power Dissipation: 120 W Collector Emitter Voltage (VCEO): 350 V Max Collector Current: 7 A

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036418-2N6513
Packaging: Bulk
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Max Power Dissipation: 120 W
Collector Emitter Voltage (VCEO): 350 V
Max Collector Current: 7 A

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6513
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6513
POWER BJT

POWER BJT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2N6513 1036418-2N6513 2N6513
Product Name Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2N6513 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type Bulk TO-3; SOT3
Packing Method Bulk Bulk; Bulk Bulk; Bulk
VCEO 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-25H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
Bipolar Transistors - 2548532P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Single, Pre-Biased Bipolar Transistors - BCR133E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers