Bipolar (BJT) Transistor PNP 80V 2mA 90W Through Hole TO-66 (TO-213AA)
TRANS PNP 80V 0.002A TO66
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6318-ND | 2N6318 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |