N-channel JFET for analog switching and amplification, housed in a TO-18 package. It has a drain-source voltage rating of 30 V, a gate-source voltage rating of -30 V, and a maximum power dissipation of 0.36 W at 25°C. The zero-gate-voltage drain current ranges from 20 to 100 mA, with a gate-source cutoff voltage of -2.0 to -6.0 V. Input capacitance is 18 pF at -10 V gate-source bias and 1 MHz, and reverse transfer capacitance is 8.0 pF. Operating and storage junction temperatures range from -65°C to +200°C. This device is equivalent to MIL-PRF-19500/385 and meets HV3 reverse bias current specifications.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N4860-ND |
| Product Name | JFETs |
| Polarity | N-Channel |