The 2N3823UB is an N-channel JFET depletion mode device in a TO-72 package, rated for a maximum drain-source voltage of 30 V and gate-source voltage of 30 V, with a power dissipation of 300 mW at 25°C. It has a zero-gate-voltage drain current of 4.0 to 20 mA, a gate-source cutoff voltage of 4.0 to 8.0 V, and a transconductance of 3500 to 6500 μS at 15 V drain-source voltage. The device is qualified to MIL-PRF-19500/375 and operates from -55°C to +200°C. The TO-72 package has four leads with the case connected to lead 4.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N3823UB-ND |
| Product Name | JFETs |
| Polarity | N-Channel |